Infineon Technologies AG MOSFETs IRF7490TRPBF

Description
Infineon MOSFET IRF7490TRPBF
Request a Quote Datasheet
Description
Infineon MOSFET IRF7490TRPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2207479P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207479P
MOSFETs 2207479P
Infineon MOSFET IRF7490TRPBF

Infineon MOSFET IRF7490TRPBF

Supplier's Site
MOSFETs - 2207478 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207478
MOSFETs 2207478
Infineon MOSFET IRF7490TRPBF

Infineon MOSFET IRF7490TRPBF

Supplier's Site
MOSFETs - 2207479 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207479
MOSFETs 2207479
Infineon MOSFET IRF7490TRPBF

Infineon MOSFET IRF7490TRPBF

Supplier's Site
Singapore, Singapore
100V 5.4A MOSFET Transistor
278-IRF7490TRPBF
100V 5.4A MOSFET Transistor 278-IRF7490TRPBF
MOSFET N-CH 100V 5.4A 8SO Product overview: IRF7490TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7490TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5.4A 8SO Product overview: IRF7490TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7490TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7490TRPBF - 001883-IRF7490TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7490TRPBF
001883-IRF7490TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7490TRPBF 001883-IRF7490TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001883-IRF7490TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.4A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 1720pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 39 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 001883-IRF7490TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1720pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF7490TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7490TRPBFDKR-ND
Single FETs, MOSFETs IRF7490TRPBFDKR-ND
N-Channel 100V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 100V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7490TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7490TRPBFCT-ND
Single FETs, MOSFETs IRF7490TRPBFCT-ND
N-Channel 100V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 100V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7490TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7490TRPBFTR-ND
Single FETs, MOSFETs IRF7490TRPBFTR-ND
N-Channel 100V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 100V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7490TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7490TRPBF
Single FETs, MOSFETs IRF7490TRPBF
MOSFET N-CH 100V 5.4A 8SO

MOSFET N-CH 100V 5.4A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7490TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7490TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7490TRPBF
MOSFET N-CH 100V 5.4A 8SO

MOSFET N-CH 100V 5.4A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 5.4A 39mOhm 37nC

MOSFET MOSFT 100V 5.4A 39mOhm 37nC

Buy Now Datasheet
Mosfet, N-Ch, 100V, 5.4A, Soic-8; Transistor Polarity Infineon - 43AC3289 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 5.4A, Soic-8; Transistor Polarity Infineon
43AC3289
Mosfet, N-Ch, 100V, 5.4A, Soic-8; Transistor Polarity Infineon 43AC3289
MOSFET, N-CH, 100V, 5.4A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:5.4A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 5.4A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:5.4A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2207479P 278-IRF7490TRPBF 001883-IRF7490TRPBF IRF7490TRPBFDKR-ND IRF7490TRPBF IRF7490TRPBF IRF7490TRPBF 43AC3289
Product Name MOSFETs 100V 5.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7490TRPBF Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 5.4A, Soic-8; Transistor Polarity Infineon
Package Type SO-8; SO-8 Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data