Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
200V 16A Ultrafast Rectifier TO-220 Product overview: BYW51-200G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW51-200G can be used for catalog matching and distributor lookup.
Diode Rectifier 200V 16A 35ns TO-220
Diode Rectifier 200V 16A 35ns TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 120878-BYW51-200G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 970mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DUAL DIODE, ULTRA FAST, 8A, 200V, TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:970mV; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes
DIODE, RECTIFIER, DUAL, 8A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:970mV; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes
DUAL DIODE, ULTRA FAST, 8A, 200V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:970MV, REVERSE RECOVERY TIME TRR MAX:35NS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 8A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BYW51-200GOS-ND | 286-BYW51-200G | 6880483 | 120878-BYW51-200G | 41K9632 | 47AC8735 | 18716803 | BYW51-200G | BYW51-200G |
| Product Name | Diode Arrays | 200V 16A TO-220 Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - BYW51-200G | Dual Diode, Ultra Fast, 8A, 200V, To-220; Repetitive Peak Reverse Voltage Onsemi | Diode, Rectifier, Dual, 8A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Onsemi | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | ||||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; To-220ab | TO-220; TO-220AB | TO-220 | TO-220-3 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 8 amps |