HIGH SPEED BUFFER, SIGNAL, 180MHZ SOIC8; NO. OF AMPLIFIERS:1AMPLIFIE
RS; GAIN BANDWIDTH:180MHZ; SLEW RATE:2000V/ S; SUPPLY VOLTAGE RANGE: 2.25V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:250MA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
HIGH SPEED BUFFER, SIGNAL, 180MHZ SOIC8; NO. OF AMPLIFIERS:1AMPLIFIERS; GAIN BANDWIDTH:180MHZ; SLEW RATE:2000V/ S; SUPPLY VOLTAGE RANGE: 2.25V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:250MA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY