Vishay Precision Group 200V 3.25W Zener Diode BZT03C200-TR

Description
DIODE, ZENER, 200V, 3.25W Product overview: BZT03C200-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C200-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE, ZENER, 200V, 3.25W Product overview: BZT03C200-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C200-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3.25W Zener Diode - 287-BZT03C200-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3.25W Zener Diode
287-BZT03C200-TR
200V 3.25W Zener Diode 287-BZT03C200-TR
DIODE, ZENER, 200V, 3.25W Product overview: BZT03C200-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C200-TR can be used for catalog matching and distributor lookup.

DIODE, ZENER, 200V, 3.25W Product overview: BZT03C200-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C200-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT03C200-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C200-TRGITR-ND
Single Zener Diodes BZT03C200-TRGITR-ND
276V Clamp 1.1A Ipp Tvs Diode Through Hole SOD-57

276V Clamp 1.1A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - BZT03C200-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C200-TRGICT-ND
Single Zener Diodes BZT03C200-TRGICT-ND
276V Clamp 1.1A Ipp Tvs Diode Through Hole SOD-57

276V Clamp 1.1A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1164247-BZT03C200-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1164247-BZT03C200-TR
Circuit Protection - TVS - Diodes 1164247-BZT03C200-TR
Win Source Part Number: 1164247-BZT03C200-TR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 160V Voltage - Breakdown (Min): 188V Voltage - Clamping (Max) @ Ipp: 276V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.1A Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 Alternative Parts (Cross-Reference): BZT03C200TR; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT03C200-TRGIDKR-ND ,BZT03C200-TRGIDKR,B ZT03C200-TRGITR,BZT0 3C200-TRGIDKRINACTIV E,BZT03C200-TR-ND,BZ T03C200-TRGICT Base Product Number: BZT03C200

Win Source Part Number: 1164247-BZT03C200-TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Voltage - Breakdown (Min): 188V
Voltage - Clamping (Max) @ Ipp: 276V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.1A
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
Alternative Parts (Cross-Reference): BZT03C200TR;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT03C200-TRGIDKR-ND,BZT03C200-TRGIDKR,BZT03C200-TRGITR,BZT03C200-TRGIDKRINACTIVE,BZT03C200-TR-ND,BZT03C200-TRGICT
Base Product Number: BZT03C200

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C200-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C200-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C200-TR
TVS DIODE 160VWM 276VC SOD57

TVS DIODE 160VWM 276VC SOD57

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C200-TR
Zener Diodes BZT03C200-TR
Zener Diodes 200 Volt 600W 6%

Zener Diodes 200 Volt 600W 6%

Buy Now Datasheet
Diode, Zener, 200V, 3.25W, Sod-57; Zener Voltage Nom Vishay - 56K5465 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200V, 3.25W, Sod-57; Zener Voltage Nom Vishay
56K5465
Diode, Zener, 200V, 3.25W, Sod-57; Zener Voltage Nom Vishay 56K5465
DIODE, ZENER, 200V, 3.25W, SOD-57; Zener Voltage Nom:200V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 200V, 3.25W, SOD-57; Zener Voltage Nom:200V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode - 24852106 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 160V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 160V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Zener Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Zener Diodes General Purpose Diodes
Product Number 287-BZT03C200-TR BZT03C200-TRGITR-ND 1164247-BZT03C200-TR BZT03C200-TR BZT03C200-TR 56K5465 24852106
Product Name 200V 3.25W Zener Diode Single Zener Diodes Circuit Protection - TVS - Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 200V, 3.25W, Sod-57; Zener Voltage Nom Vishay Diode
Package Tape and Reel SOD-57, Axial SOD-57 SOD-57 SOD-57
RoHS Compliant RoHS RoHS
VZ 200 volts 200 volts
ZZT 500 ohms 500 ohms
PD 3250 milliwatts 3250 milliwatts
Unlock Full Specs
to access all available technical data