Diode Standard 800V 9.5A Through Hole TO-220 Isolated Tab
Rectifier Diode, 1 Phase, 1 Element, 9.5A, 800V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, ISOLATED TO-220, 3 PIN Product overview: D8015L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 9.5A, 800V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Isolated, 9.5A, 800V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D8015L can be used for catalog matching and distributor lookup.
STANDARD DIODE, 9.5A, 800V, TO-220; DIODE TYPE:STANDARD RECOVERY; DIODE CONFIGURATION:SINGLE
DIODE GP 800V 9.5A TO220
DIODE, STANDARD, 9.5A, 800V, TO-220; Repetitive Peak Reverse Voltage:800V; Average Forward Current:9.5A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | D8015L-ND | 280-D8015L | 21612586 | D8015L | D8015L | 11J8452 |
| Product Name | Single Diodes | Isolated 9.5A 800V TO-220 Diode and Rectifier | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 9.5A, 800V, To-220; Repetitive Peak Reverse Voltage Littelfuse |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||
| Package | Bulk | TO-220-2 | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 9.5 amps |