PHOTODIODE, 2NA, 900NM, RECTANGULAR; No. of Pins:2Pins; Diode Case Style:DIP; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
DIODE, PHOTO, 900NM, 65¦; NO. OF PINS:2PINS; DIODE CASE STYLE:DIP; WAVELENGTH OF PEAK SENSITIVITY:900NM; ANGLE OF HALF SENSITIVITY ¦:65¦; DARK CURRENT:2000PA; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:100¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 78Y9450 | 16335596 |
| Product Name | Photodiode, 2Na, 900Nm, Rectangular; No. Of Pins Vishay | Diode |
| RoHS Compliant | RoHS |