DIODE GEN PURP 2KV 3A DO201 Product overview: BY2000 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY2000 can be used for catalog matching and distributor lookup.
Diode Standard 2000V 3A Through Hole DO-201
DIODE GEN PURP 2000V 3A DO201
DIODE GEN PURP 2KV 3A DO201
Diode Switching 2KV 3A Automotive 2-Pin DO-201 Ammo
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 2000V V(RRM), SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 2KV 3A DO201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | General Purpose Diodes |
| Product Number | 280-BY2000 | 4878-BY2000TR-ND | BY2000 | 15963-BY2000 | 73846841 | BY2000 |
| Product Name | 2KV 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Switching 2KV 3A Automotive 2-Pin DO-201 Ammo | Diode | Single Diodes |
| Package | Tape & Reel (TR) | DO-27; DO-201; DO-201AA, DO-27, Axial | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | ||||
| Life Cycle Stage | Active |