"Inrush Current Limiter 10 Ohms ±20% 5A 0.571"" (14.50mm)"
INRUSH CURRENT LIMITER 10 OHM 20% 5A 14.5MM. FREE 2 YEAR RADWELL WARRANTY
ICL 10 OHM 20% 5A 14.5MM
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Current Limiting Diodes | Current Limiting Diodes |
| Product Number | 495-6660-ND | 80595655 | B57213P100M301 |
| Product Name | Inrush Current Limiters (ICL) | Thermistor/Current Limiter | Circuit Protection - Inrush Current Limiters (ICL) |
| Life Cycle Stage | Active |