53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 33.3V 400W UNIDIR
TRANSIL 400W 33.3V BI-DIRECTIONAL DO-15; Product Range:Transil BZW04 Series; TVS Polarity:Bidirection
DIODE, ZENER, 33.3 V, 7.4 A, 400 W, THROUGH HOLE, DO-15. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | General Purpose Diodes |
| Product Number | 497-12457-3-ND | BZW04-33B | 32R8761 | 38964866 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transil 400W 33.3V Bi-Directional Do-15; Product Range Stmicroelectronics | Diode |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | ||
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 53.9 volts | 53.9 volts |