600V 25A Rectifier Diode, TO-220, 3-Pin, General Purpose Product overview: D6025L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D6025L can be used for catalog matching and distributor lookup.
Diode Standard 600V 15.9A Through Hole TO-220 Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1166235-D6025L
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
DIODE GP 600V 15.9A TO220
Littelfuse manufactures 15 A to 25 A rectifiers with voltages rated from 200 V to 1000 V. Due to the electrically-isolate
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 15.9A, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diode Arrays | General Purpose Diodes |
| Product Number | 280-D6025L | D6025L-ND | 1166235-D6025L | D6025L | D6025L | 70184641 | 20612470 |
| Product Name | 600V 25A TO-220 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - D6025L | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | RECTIFIER, 25A, VRRM 600 | Diode |
| Package | Bulk | TO-220-2 | TO-220 | TO-220 | |||
| RoHS Compliant | RoHS | ||||||
| IO | 15.9 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | ||||
| Life Cycle Stage | Removed |