BRIDGE RECT 1P 600V 1.8A 4-SIL
BRIDGE 1-PH GBS_SIL-1.5-2.3 600V
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.6A, 400V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 4878-B250C1500B-ND | B250C1500B | 34102139 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier |
| Rectifier Configuration / Technology | Bridge |