Vishay Intertechnology, Inc. 200V 8A Diode and Rectifier BYWF29-200-E3/45

Description
DIODE GEN PURP 200V 8A ITO220AC Product overview: BYWF29-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWF29-200-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 8A ITO220AC Product overview: BYWF29-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWF29-200-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 8A Diode and Rectifier - 280-BYWF29-200-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 8A Diode and Rectifier
280-BYWF29-200-E3/45
200V 8A Diode and Rectifier 280-BYWF29-200-E3/45
DIODE GEN PURP 200V 8A ITO220AC Product overview: BYWF29-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWF29-200-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 8A ITO220AC Product overview: BYWF29-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWF29-200-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYWF29-200-E3/45 - 1025683-BYWF29-200-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYWF29-200-E3/45
1025683-BYWF29-200-E3/45
Diodes, Rectifiers - Single - BYWF29-200-E3/45 1025683-BYWF29-200-E3/45
Manufacturer: Vishay Win Source Part Number: 1025683-BYWF29-200-E 3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 150°C Family Name: BYWF29-200 Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSEP8-02A; BYW29-200; CR8U-020; GPA803-BP; Introduction Date: July 13, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025683-BYWF29-200-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Family Name: BYWF29-200
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEP8-02A; BYW29-200; CR8U-020; GPA803-BP;
Introduction Date: July 13, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BYWF29-200-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 8A Through Hole ITO-220AC

Diode Standard 200V 8A Through Hole ITO-220AC

Buy Now Datasheet
Bridge Rectifier - 168648030 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
168648030
Bridge Rectifier 168648030
RECTIFIER, 8 AMP, 200V. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, 8 AMP, 200V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYWF29-200-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYWF29-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYWF29-200-E3/45
DIODE GEN PURP 200V 8A ITO220AC

DIODE GEN PURP 200V 8A ITO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 8.0 Amp 200 Volt

Rectifiers 8.0 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-BYWF29-200-E3/45 1025683-BYWF29-200-E3/45 BYWF29-200-E3/45GI-ND 168648030 BYWF29-200-E3/45 BYWF29-200-E3/45
Product Name 200V 8A Diode and Rectifier Diodes, Rectifiers - Single - BYWF29-200-E3/45 Single Diodes Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-220AC
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data