Manufacturer: STMicroelectronics
Win Source Part Number: 1156833-BYW100-200
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
1.5A, 200V, SILICON, RECTIFIER DIODE, DO-15, F126, 2 PIN Product overview: BYW100-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW100-200 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1.5A Through Hole DO-15
RECTIFIER DIODE, 200V, 1.5A. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 200V 1.5A DO15
DIODE GEN PURP 200V 1.5A DO15
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1156833-BYW100-200 | 280-BYW100-200 | 497-3132-3-ND | 32516845 | BYW100-200 | BYW100-200 |
| Product Name | Diodes, Rectifiers - Single - BYW100-200 | 1.5A 200V Diode and Rectifier | Single Diodes | Bridge Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||||
| Package | Cut Tape | DO-15; DO-204AC, DO-15, Axial | DO-15 | |||
| IO | 1.5 amps | |||||
| Tj | -65 C (-85 F) | 150 C (302 F) |