Diode Array 3 Common Cathode Standard 1400V 50A (DC) Chassis Mount B48 Module
DIODE MODULE GP 1400V 50A
BRIDGE RECTIFIER,3-PHASE HALF-WAVE,CC,1.4KV V(RRM),MODULE-Q. FREE 2 YEAR RADWELL WARRANTY
Discrete Semiconductor Modules 50A 530VAC ISO PNL MOD DIODE POWER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | B484G-2-ND | B484G-2 | 4767575 | B484G-2 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | Discrete Semiconductor Modules |
| Arrangement | Common Catode | |||
| RoHS Compliant | RoHS | |||
| Tj | -40 to 125 C (-40 to 257 F) |