Vishay Precision Group Bridge Rectifiers B250C1500G-E4/51

Description
Bridge Rectifier Single Phase Standard 400V Through Hole WOG
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole WOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - B250C1500G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
B250C1500G-E4/51GI-ND
Bridge Rectifiers B250C1500G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole WOG

Bridge Rectifier Single Phase Standard 400V Through Hole WOG

Buy Now Datasheet
1.6 A 400 V Diode and Rectifier - 299-B250C1500G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6 A 400 V Diode and Rectifier
299-B250C1500G-E4/51
1.6 A 400 V Diode and Rectifier 299-B250C1500G-E4/51
DIODE 1.6 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B250C1500G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B250C1500G-E4/51 can be used for catalog matching and distributor lookup.

DIODE 1.6 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B250C1500G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B250C1500G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 7005370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005370
Bridge Rectifiers 7005370
Bridge Rectifier Diode 400V 1.6A

Bridge Rectifier Diode 400V 1.6A

Supplier's Site
Bridge Rectifiers - 7005370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005370P
Bridge Rectifiers 7005370P
Bridge Rectifier Diode 400V 1.6A

Bridge Rectifier Diode 400V 1.6A

Supplier's Site
Bridge Rectifiers - 1652681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652681
Bridge Rectifiers 1652681
Bridge Rectifier Diode 400V 1.6A

Bridge Rectifier Diode 400V 1.6A

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1381524-B250C1500G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1381524-B250C1500G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1381524-B250C1500G-E4/51
Win Source Part Number: 1381524-B250C1500G-E 4/51 Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Package: Bulk Standard Package: 3,000 pcs Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-Circular, WOG Supplier Device Package: WOG Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay Base Product Number: B250 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381524-B250C1500G-E4/51
Category: Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Package: Bulk
Standard Package: 3,000 pcs
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: Through Hole
Package / Case: 4-Circular, WOG
Supplier Device Package: WOG
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: B250
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - B250C1500G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
B250C1500G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers B250C1500G-E4/51
BRIDGE RECT 1PHASE 400V 1.5A WOG

BRIDGE RECT 1PHASE 400V 1.5A WOG

Supplier's Site
Bridge Rectifiers - B250C1500G-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
B250C1500G-E4/51
Bridge Rectifiers B250C1500G-E4/51
BRIDGE RECT 1PHASE 400V 1.5A WOG

BRIDGE RECT 1PHASE 400V 1.5A WOG

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
B250C1500G-E4/51
Bridge Rectifiers B250C1500G-E4/51
Bridge Rectifiers 1.5 Amp 400 Volt

Bridge Rectifiers 1.5 Amp 400 Volt

Buy Now Datasheet
Bridge Rectifier - 111270190 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
111270190
Bridge Rectifier 111270190
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.6A, 400V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.6A, 400V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number B250C1500G-E4/51GI-ND 299-B250C1500G-E4/51 7005370 7005370P 1381524-B250C1500G-E4/51 B250C1500G-E4/51 B250C1500G-E4/51 B250C1500G-E4/51 111270190
Product Name Bridge Rectifiers 1.6 A 400 V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifier
Rectifier Configuration / Technology Bridge Bridge Bridge
Package 4-Circular, WOG Bulk Wog WOG WOG-4
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
RoHS Compliant RoHS RoHS RoHS
IO 1.5 amps
Unlock Full Specs
to access all available technical data