Glass Passivated Bridge Rectifiers
Bridge Rectifier Single Phase Standard 800V Through Hole TS-6P
Glass Passivated Bridge Rectifiers, 1200-TUBE Product overview: DFB2080 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2080 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135636-DFB2080
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TS-6P
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
BRIDGE RECT 1PHASE 800V 20A TS6P
Bridge Rectifiers 800V 20A Glass Pass. Bridge Rectifier
BRIDGE RECTIFIER, 1-PH, 800V, 20A, SIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DFB2080 | DFB2080-ND | 299-DFB2080 | 135636-DFB2080 | DFB2080 | DFB2080 | 135802657 |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers - DFB2080 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | |
| Package | SIP-4 | 4-SIP, TS-6P | Rail/Tube | TS-6P | |||
| Life Cycle Stage | Active | Declining | |||||
| Rectifier Configuration / Technology | Bridge | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |