249V Clamp 1.2A Ipp Tvs Diode Through Hole SOD-57
249V Clamp 1.2A Ipp Tvs Diode Through Hole SOD-57
Diode; Zener Voltage Nom:180V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Zener Diodes 180 Volt 600W 6%
TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 600W, 150V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOD-57. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 150VWM 249VC SOD57
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes | Zener Diodes |
| Product Number | 112-BZT03C180-CT-ND | 05M3982 | BZT03C180-TR | 39129659 | BZT03C180-TR |
| Product Name | Single Zener Diodes | Diode; Zener Voltage Nom Vishay | Zener Diodes | Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | ||
| Package | SOD-57 | SOD-57 | SOD-57 | ||
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | ||||
| PD | 3250 milliwatts |