Manufacturer: Diodes Incorporated
Win Source Part Number: 010655-B320-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: B320
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FSSL32 TRTS; SK32; FM320; FM320-W;
Introduction Date: May 12, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
DIODE SCHOTTKY 20V 3A SMC Product overview: B320-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320-13-F can be used for catalog matching and distributor lookup.
Diode Schottky 20V 3A Surface Mount SMC
Diode Schottky 20V 3A Surface Mount SMC
Diode Schottky 20V 3A Surface Mount SMC
Schottky Diodes & Rectifiers 20V 3A
DIODE SCHOTTKY 20V 3A SMC
DIODE SCHOTTKY 20V 3A SMC
DIODE, SURFACE MOUNT, PACKAGE SMC-2, 20V, 3A, L 7.11 MM, W 6.2 MM, H 2.5 MM.. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | General Purpose Diodes |
| Product Number | 010655-B320-13-F | 280-B320-13-F | B320-FDITR-ND | B320-13-F | B320-13-F | B320-13-F | 220422263 |
| Product Name | Diodes, Rectifiers - Single - B320-13-F | Schottky 20V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode |
| Life Cycle Stage | Active | Active |