Micro Commercial Components Corp. Bridge Rectifiers DB102-BP

Description
Bridge Rectifier Single Phase Standard 100V Through Hole DB-1
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole DB-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DB102-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DB102-BPMS-ND
Bridge Rectifiers DB102-BPMS-ND
Bridge Rectifier Single Phase Standard 100V Through Hole DB-1

Bridge Rectifier Single Phase Standard 100V Through Hole DB-1

Buy Now Datasheet
Bridge Rectifiers - DB102-BP - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
DB102-BP
Bridge Rectifiers DB102-BP
BRIDGE RECT 1PHASE 100V 1A DB-1

BRIDGE RECT 1PHASE 100V 1A DB-1

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DB102-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB102-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DB102-BP
BRIDGE RECT 1PHASE 100V 1A DB-1

BRIDGE RECT 1PHASE 100V 1A DB-1

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DB102-BP
Bridge Rectifiers DB102-BP
Bridge Rectifiers 1.0A 50V

Bridge Rectifiers 1.0A 50V

Buy Now Datasheet
Fort Worth, TX, USA
1A 100V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE)
70055593
1A 100V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE) 70055593
Features: Lead Free Finish 4-Pin DIP Package Glass Passivated Diode Construction UL Recognized File # E165989 High Surge Current Capability Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and Rating 1 Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°

Features:

  • Lead Free Finish
  • 4-Pin DIP Package
  • Glass Passivated Diode Construction
  • UL Recognized File # E165989
  • High Surge Current Capability
  • Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and Rating 1
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°
Supplier's Site
Bridge Rectifier - 21555277 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
21555277
Bridge Rectifier 21555277
BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 100V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 100V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Radwell International
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number DB102-BPMS-ND DB102-BP DB102-BP DB102-BP 70055593 21555277
Product Name Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers 1A 100V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE) Bridge Rectifier
Rectifier Configuration / Technology Bridge Bridge
Package "4-EDIP (0.321"", 8.15mm)" DB-1 DB-1
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 8231637P - RS Components, Ltd.
Specs
Package SOD-523; SOD-523
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details