Central Semiconductor Corp. Discrete Semiconductor Products- Diodes Rectifiers Single Diodes CMSH1-40M TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Category: Discrete Semiconductor Products- Diodes Rectifiers Single Diodes Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA Operating Temperature - Junction: -65°C ~ 150°C
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Category: Discrete Semiconductor Products- Diodes Rectifiers Single Diodes Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA Operating Temperature - Junction: -65°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Diodes Rectifiers Single Diodes
Discrete Semiconductor Products- Diodes Rectifiers Single Diodes
Manufacturer: Central Semiconductor Corp Category: Discrete Semiconductor Products- Diodes Rectifiers Single Diodes Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA Operating Temperature - Junction: -65°C ~ 150°C

Manufacturer: Central Semiconductor Corp
Category: Discrete Semiconductor Products- Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
Single Diodes - 1514-CMSH1-40MTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SMA

Diode Schottky 40V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMSH1-40MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SMA

Diode Schottky 40V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMSH1-40MTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SMA

Diode Schottky 40V 1A Surface Mount SMA

Buy Now Datasheet
Diode - 127279456 - Radwell International
Willingboro, NJ, United States
DIODE, SCHOTTKY, 40V, 1A, DO-214AC, SMA, -65°C ~ 150°C. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY, 40V, 1A, DO-214AC, SMA, -65°C ~ 150°C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International
Product Category Schottky Diodes Diodes General Purpose Diodes
Product Number 1514-CMSH1-40MTR13PBFREECT-ND 127279456
Product Name Discrete Semiconductor Products- Diodes Rectifiers Single Diodes Single Diodes Diode
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.8600 volts
View Details
Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
1200V 44A Diode and Rectifier - 286-IDW30G120C5BFKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tube
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
8 suppliers