Wolfspeed 20-A, 600-V, Z-Rec® Schottky, TO-247 package (2 x 10 A) C3D20060D

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-A, 600-V, Z-Rec® Schottky, TO-247 package (2 x 10 A) - C3D20060D - Wolfspeed
Durham, NC, United States
20-A, 600-V, Z-Rec® Schottky, TO-247 package (2 x 10 A)
C3D20060D
20-A, 600-V, Z-Rec® Schottky, TO-247 package (2 x 10 A) C3D20060D
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 600-volt Schottky rectifier
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - C3D20060D - 1027294-C3D20060D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - C3D20060D
1027294-C3D20060D
Diodes, Rectifiers - Arrays - C3D20060D 1027294-C3D20060D
Manufacturer: Cree/Wolfspeed Win Source Part Number: 1027294-C3D20060D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 1027294-C3D20060D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - C3D20060D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
C3D20060D-ND
Diode Arrays C3D20060D-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 600V 10A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 600V 10A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 600V 59A Diode and Rectifier
286-C3D20060D
Dual Schottky 600V 59A Diode and Rectifier 286-C3D20060D
Schottky Diode 600V 59A Dual Common Cathode TO-247 Product overview: C3D20060D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 600V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C3D20060D can be used for catalog matching and distributor lookup.

Schottky Diode 600V 59A Dual Common Cathode TO-247 Product overview: C3D20060D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 600V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C3D20060D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7027484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027484
Schottky Diodes & Rectifiers 7027484
Schottky Diode,SiC,2x10A,600V ,TO-247

Schottky Diode,SiC,2x10A,600V,TO-247

Supplier's Site
Schottky Diodes & Rectifiers - 9199601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9199601
Schottky Diodes & Rectifiers 9199601
Schottky Diode,SiC,2x10A,600V ,TO-247

Schottky Diode,SiC,2x10A,600V,TO-247

Supplier's Site
Schottky Diodes & Rectifiers - 7027484P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027484P
Schottky Diodes & Rectifiers 7027484P
Schottky Diode,SiC,2x10A,600V ,TO-247

Schottky Diode,SiC,2x10A,600V,TO-247

Supplier's Site
Diode - 32285641 - Radwell International
Willingboro, NJ, United States
SIC SCHOTTKY DIODE,600V, 2X10A, TO247-3, PRODUCT RANGE:Z-REC 600V SERIES, DIODE CONFIGURATION:DUAL COMMON CATHODE, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, CONTINUOUS FORWARD CURRENT IF:59A, TOTAL CAPACITIVE CHARGE QC:50NC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SIC SCHOTTKY DIODE,600V, 2X10A, TO247-3, PRODUCT RANGE:Z-REC 600V SERIES, DIODE CONFIGURATION:DUAL COMMON CATHODE, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, CONTINUOUS FORWARD CURRENT IF:59A, TOTAL CAPACITIVE CHARGE QC:50NC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C3D20060D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D20060D
Discrete Semiconductor Products - Diodes - Rectifiers C3D20060D
DIODE ARR SIC 600V 10A TO247-3

DIODE ARR SIC 600V 10A TO247-3

Supplier's Site
Diode Arrays - C3D20060D - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
C3D20060D
Diode Arrays C3D20060D
DIODE ARRAY SCHOTTKY 600V TO247

DIODE ARRAY SCHOTTKY 600V TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D20060D
Schottky Diodes & Rectifiers C3D20060D
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x10A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x10A

Buy Now Datasheet

Technical Specifications

  Wolfspeed Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays General Purpose Diodes Rectifiers Diode Arrays Schottky Diodes
Product Number C3D20060D 1027294-C3D20060D C3D20060D-ND 286-C3D20060D 7027484 7027484P 32285641 C3D20060D C3D20060D C3D20060D
Product Name 20-A, 600-V, Z-Rec® Schottky, TO-247 package (2 x 10 A) Diodes, Rectifiers - Arrays - C3D20060D Diode Arrays Dual Schottky 600V 59A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Package TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247; To-247 TO-247; TO-247 TO-247 TO-247; TO-247-3 TO-247-3
IF 28000 mA
VRRM 600 volts
Diode Type Schottky; Silicon Carbide Schottky Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data