Diode Standard 400V 60A Through Hole TO-247
Manufacturer: IXYS
Win Source Part Number: 869234-DPG60I400HA
Series: HiPerFRED™
Features: Diode Standard 400 V 60A Through Hole TO-247
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: DPG60I400
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Switching 400V 60A 2-Pin(2+Tab) TO-247AD Tube
DIODE GEN PURP 400V 60A TO247
DIODE, FAST, TO-247AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:400V, FORWARD CURRENT IF(AV):60A, DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 400V 60A TO247
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | DPG60I400HA-ND | 869234-DPG60I400HA | 401-DPG60I400HA | DPG60I400HA | 38653977 | DPG60I400HA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DPG60I400HA | Diode Switching 400V 60A 2-Pin(2+Tab) TO-247AD Tube | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Diode Standard 400 V 60A Through Hole TO-247 | Standard | ||||
| Diode Applications | FAST SOFT RECOVERY | |||||
| RoHS Compliant | RoHS | |||||
| VF | 1.47 volts | 1.47 volts | 1.47 volts |