Benefits
Features
DIODE SIL CARB 1.2KV 33A TO220-2 Product overview: C4D10120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 33A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 33A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D10120A can be used for catalog matching and distributor lookup.
Manufacturer: Cree Inc.
Win Source Part Number: 1158511-C4D10120A
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 1200V 33A (DC) Through Hole TO-220-2
Wolfspeed C4D10120A Diode
Wolfspeed C4D10120A Diode
Wolfspeed C4D10120A Diode
DIODE SIL CARB 1.2KV 33A TO220-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 10A
SILICON CARBIDE SCHOTTKY DIODE, SIC, Z-REC 1200V SERIES, SINGLE, 1.2 KV, 29.5 A, 52 NC, TO-220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:Z-Rec Series; Diode Configuration:Single
| Wolfspeed | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | General Purpose Diodes | Schottky Diodes |
| Product Number | C4D10120A | 280-C4D10120A | 1158511-C4D10120A | C4D10120A-ND | 8099014P | 9199755 | C4D10120A | C4D10120A | 32285685 | 99W8824 |
| Product Name | 10-A, 1200-V, Z-Rec® Schottky, TO-220-2 package | 1.2KV 33A TO220 Diode and Rectifier | Diodes, Rectifiers - Single - C4D10120A | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode | Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed |
| Package | TO-220 | Tube | TO-220; TO-220 | TO-220; To-220 | TO-220-2 | TO-220 | ||||
| IF | 14000 mA | 33000 mA | ||||||||
| VRRM | 1200 volts | 1200 volts |