Diode Standard 400V 12.7A Through Hole TO-220 Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1166175-D4020L
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 12.7A, 400V V(RRM), Silicon, TO-220AB, TO-220, 3 PIN Product overview: D4020L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.7A, 400V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12.7A, 400V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D4020L can be used for catalog matching and distributor lookup.
DIODE GP 400V 12.7A TO220
DIODE, RECTIFIER, FAST RECOVERY, SINGLE, 400V REVERSE, 100UA REVERSE, 1.6V FORWARD, 12.7A FORWARD, 4US, TO-220. FREE 2 YEAR RADWELL WARRANTY
DIODE, STANDARD, 12.7A, 400V, TO-220; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12.7A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | D4020L-ND | 1166175-D4020L | 280-D4020L | D4020L | 21612554 | 11J8447 | D4020L |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - D4020L | 12.7A 400V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Diode, Standard, 12.7A, 400V, To-220; Repetitive Peak Reverse Voltage Littelfuse | Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||||
| Package | Bulk | TO-220 | TO-220-2 | ||||
| RoHS Compliant | RoHS | ||||||
| IO | 12.7 amps |