Diode Array 1 Pair Common Cathode Standard 100V 5A Through Hole TO-220-3
DIODE 5 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYQ28E-100-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYQ28E-100-E3/45
Manufacturer: Vishay
Win Source Part Number: 119844-BYQ28E-100-E3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 100V 5A TO220-3
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 5A, 100V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | BYQ28E-100-E3/45-ND | 280-BYQ28E-100-E3/45 | 119844-BYQ28E-100-E3/45 | BYQ28E-100-E3/45 | 223863396 | BYQ28E-100-E3/45 |
| Product Name | Diode Arrays | 5 A 100 V Diode and Rectifier | Diodes, Rectifiers - Arrays - BYQ28E-100-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220AB | TO-220 | TO-220AB | |
| RoHS Compliant | RoHS | |||||
| IO | 5 amps |