PTC THERMISTOR, ZERO POWER RESISTANCE AT 25 C 10OHM, THERMISTOR MOUNTING THROUGH HOLE, PRODUCT RANGE B59850 SERIES, OPERATING VOLTAGE MAX 160V, APPLICATIONS OVER CURRENT PROTECTION, SHORT CIRCUIT PROTECTION, NO. OF PINS 2PINS , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 89100612 |
| Product Name | Thermistor/Current Limiter |