Littelfuse, Inc. Single Diodes D4015L

Description
Diode Standard 400V 9.5A Through Hole TO-220 Isolated Tab
Request a Quote Datasheet
Description
Diode Standard 400V 9.5A Through Hole TO-220 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - D4015L-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
D4015L-ND
Single Diodes D4015L-ND
Diode Standard 400V 9.5A Through Hole TO-220 Isolated Tab

Diode Standard 400V 9.5A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
9.5A 400V TO-220 Diode and Rectifier
280-D4015L
9.5A 400V TO-220 Diode and Rectifier 280-D4015L
Rectifier Diode, 1 Phase, 1 Element, 9.5A, 400V V(RRM), Silicon, TO-220AB, TO-220, 3 PIN Product overview: D4015L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 400V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9.5A, 400V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D4015L can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 9.5A, 400V V(RRM), Silicon, TO-220AB, TO-220, 3 PIN Product overview: D4015L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 400V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9.5A, 400V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D4015L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - D4015L - 1166173-D4015L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - D4015L
1166173-D4015L
Diodes, Rectifiers - Single - D4015L 1166173-D4015L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1166173-D4015L Manufacturer Homepage: www.littelfuse.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1166173-D4015L
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Rectifiers
D4015L
Rectifiers D4015L
Rectifiers 400V 15A

Rectifiers 400V 15A

Buy Now Datasheet
Diode - 21609689 - Radwell International
Willingboro, NJ, United States
STANDARD DIODE, 9.5A, 400V, TO-220; DIODE TYPE:STANDARD RECOVERY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURREN. FREE 2 YEAR RADWELL WARRANTY

STANDARD DIODE, 9.5A, 400V, TO-220; DIODE TYPE:STANDARD RECOVERY; DIODE CONFIGURATION:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURREN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - D4015L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
D4015L
Discrete Semiconductor Products - Diodes - Rectifiers D4015L
DIODE GP 400V 9.5A TO220

DIODE GP 400V 9.5A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number D4015L-ND 280-D4015L 1166173-D4015L D4015L 21609689 D4015L
Product Name Single Diodes 9.5A 400V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - D4015L Rectifiers Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Bulk TO-220-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data