DIODE STANDARD 75V 150MA SOT323
DIODE GEN PURP 75V 0.15A SOT323
DIODE STANDARD 75V 150MA SOT323
SMALL SIGNAL DIODE SOT-323 85V 0 Product overview: BAS16W from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16W can be used for catalog matching and distributor lookup.
SWITCHING DIODE, 100V 175MA SOD-323; DIODE CONFIGURATION:-; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):175MA; FORWARD VOLTAGE VF. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 4878-BAS16WTR-ND | 280-BAS16W | 191956845 |
| Product Name | Single Diodes | 85V Diode and Rectifier | Diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |