Zener Diode 24V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 24V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 24V 1W ±6% Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033106-DFLZ24-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
DIODE ZENER 24V 1W POWERDI123 Product overview: DFLZ24-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ24-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 1W POWERDI123
DIODE ZENER 24V 1W POWERDI123
DIODE, ZENER, 24V, 1.0W, POWERDI 123; ZENER VOLTAGE VZ TYP:24V; POWER DISSIPATION PD:1W; OPERATING TEMPERATURE RANGE:-55 C TO +150 C; DIODE CASE STYLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | DFLZ24DICT-ND | 1033106-DFLZ24-7 | 287-DFLZ24-7 | DFLZ24-7 | DFLZ24-7 | DFLZ24-7 | 38456297 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DFLZ24-7 | 24V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||||
| Package | PowerDI 123 | Tape & Reel (TR) | PowerDI 123-2 | PowerDITM 123 | POWERDI®123 | ||
| VZ | 24 volts | 24 volts | 24 volts | 24 volts |