"Inrush Current Limiter 20 Ohms ±30% 0.748"" (19.00mm)"
Win Source Part Number: 1316206-B59201J0140B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: Automotive, AEC-Q200, B59201
Package: Bulk
Tolerance: ±30%
Lead Spacing: 0.400" (10.16mm)
Diameter: 0.748" (19.00mm)
R @ 25°C: 20 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
THERMISTOR, B5920 SERIES, CAP CHARGE, ICL PTC, 20 OHM, -30% TO +30%. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Diodes | Current Limiting Diodes | Current Limiting Diodes |
| Product Number | 495-3449-ND | 1316206-B59201J0140B010 | 66754771 |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) | Thermistor/Current Limiter |