Texas Instruments High-Performance Analog Diode BUF634P

Description
HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; NO. OF AMPLIFIERS:1AMPLIFIE RS; GAIN BANDWIDTH:180MHZ; SLEW RATE:2000V/¦S; SUPPLY VOLTAGE RANGE:4.5V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:250MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; NO. OF AMPLIFIERS:1AMPLIFIE RS; GAIN BANDWIDTH:180MHZ; SLEW RATE:2000V/¦S; SUPPLY VOLTAGE RANGE:4.5V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:250MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Diode - 16886620 - Radwell International
Willingboro, NJ, United States
HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; NO. OF AMPLIFIERS:1AMPLIFIE RS; GAIN BANDWIDTH:180MHZ; SLEW RATE:2000V/¦S; SUPPLY VOLTAGE RANGE:4.5V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:250MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; NO. OF AMPLIFIERS:1AMPLIFIERS; GAIN BANDWIDTH:180MHZ; SLEW RATE:2000V/¦S; SUPPLY VOLTAGE RANGE:4.5V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:250MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category General Purpose Diodes
Product Number 16886620
Product Name Diode
Unlock Full Specs
to access all available technical data