THERMISTOR, AEC-Q200, NTC, 30K, TH, ZERO POWER RESISTANCE AT 25°C:30KOHM, PRODUCT RANGE:B57861S SERIES, THERMISTOR MOUNTING:THROUGH HOLE, BETA VALUE (K):3964K, THERMISTOR CASE STYLE:-, THERMISTOR TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 61665350 |
| Product Name | Thermistor/Current Limiter |