Vishay Precision Group Schottky Diodes & Rectifiers B340A-E3/61T

Description
Diode Schottky 40V 3A SMA
Request a Quote Datasheet
Description
Diode Schottky 40V 3A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7003813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003813
Schottky Diodes & Rectifiers 7003813
Diode Schottky 40V 3A SMA

Diode Schottky 40V 3A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 9189723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189723
Schottky Diodes & Rectifiers 9189723
Diode Schottky 40V 3A SMA

Diode Schottky 40V 3A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7003813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003813P
Schottky Diodes & Rectifiers 7003813P
Diode Schottky 40V 3A SMA

Diode Schottky 40V 3A SMA

Supplier's Site
3 A 40 V Diode and Rectifier - 280-B340A-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 40 V Diode and Rectifier
280-B340A-E3/61T
3 A 40 V Diode and Rectifier 280-B340A-E3/61T
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B340A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340A-E3/61T can be used for catalog matching and distributor lookup.

DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B340A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340A-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B340A-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B340A-E3/61TGITR-ND
Single Diodes B340A-E3/61TGITR-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B340A-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B340A-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B340A-E3/61TGICT-ND
Single Diodes B340A-E3/61TGICT-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - B340A-E3/61T - 000052-B340A-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B340A-E3/61T
000052-B340A-E3/61T
Diodes, Rectifiers - Single - B340A-E3/61T 000052-B340A-E3/61T
Manufacturer: Vishay Win Source Part Number: 000052-B340A-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: B340A Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B340AHE3/5AT; B340AHE3/61T; SK34AHR2G; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 000052-B340A-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: B340A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B340AHE3/5AT; B340AHE3/61T; SK34AHR2G;
Introduction Date: December 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode - 39129547 - Radwell International
Willingboro, NJ, United States
DIODE, SCHOTTKY, FAST RECOVERY, 3 AMP, 40 V, DO-214AC-2. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY, FAST RECOVERY, 3 AMP, 40 V, DO-214AC-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B340A-E3/61T
Schottky Diodes & Rectifiers B340A-E3/61T
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Buy Now Datasheet
DIODE SCHOTTKY 40V 3A DO214AC - 884-B340A-E3/61T - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 3A DO214AC
884-B340A-E3/61T
DIODE SCHOTTKY 40V 3A DO214AC 884-B340A-E3/61T
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B340A-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B340A-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers B340A-E3/61T
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site
Single Diodes - B340A-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B340A-E3/61T
Single Diodes B340A-E3/61T
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site Datasheet
Schottky Rectifier, 40V, 3A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 97W2006 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 3A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
97W2006
Schottky Rectifier, 40V, 3A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 97W2006
SCHOTTKY RECTIFIER, 40V, 3A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 3A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 3A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay - 05W6825 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay
05W6825
Diode, Schottky, 3A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay 05W6825
DIODE, SCHOTTKY, 3A, 40V, DO-214AC-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 40V, DO-214AC-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 3A, 40V, Do-214Ac-2, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay - 76K3860 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 40V, Do-214Ac-2, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay
76K3860
Diode, Schottky, 3A, 40V, Do-214Ac-2, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay 76K3860
DIODE, SCHOTTKY, 3A, 40V, DO-214AC-2, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 40V, DO-214AC-2, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes General Purpose Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 7003813 7003813P 280-B340A-E3/61T B340A-E3/61TGITR-ND 000052-B340A-E3/61T 39129547 B340A-E3/61T 884-B340A-E3/61T B340A-E3/61T B340A-E3/61T 97W2006 05W6825 76K3860
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 3 A 40 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - B340A-E3/61T Diode Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 3A DO214AC Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 40V, 3A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 3A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 3A, 40V, Do-214Ac-2, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ac (sma) DO-214AC Tape and Reel SMA; DO-214AC (SMA) SMA (DO-214AC) SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) DO-214AC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5804US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Schottky barrier dual diode - BAT54CM,315 - Nexperia B.V.
Specs
Applications Switching
Package SOT883 SOT883
RoHS Compliant RoHS
View Details
7 suppliers