DIODES Incorporated Schottky 100V 3A Diode and Rectifier B3100BE-13

Description
DIODE SCHOTTKY 100V 3A SMB Product overview: B3100BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3100BE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 3A SMB Product overview: B3100BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3100BE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-B3100BE-13
Schottky 100V 3A Diode and Rectifier 280-B3100BE-13
DIODE SCHOTTKY 100V 3A SMB Product overview: B3100BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3100BE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A SMB Product overview: B3100BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B3100BE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-B3100BE-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B3100BE-13DKR-ND
Single Diodes 31-B3100BE-13DKR-ND
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Buy Now Datasheet
Single Diodes - 31-B3100BE-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B3100BE-13CT-ND
Single Diodes 31-B3100BE-13CT-ND
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Buy Now Datasheet
Single Diodes - 31-B3100BE-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B3100BE-13TR-ND
Single Diodes 31-B3100BE-13TR-ND
Diode Schottky 100V 3A Surface Mount SMB

Diode Schottky 100V 3A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - B3100BE-13 - 862995-B3100BE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B3100BE-13
862995-B3100BE-13
Diodes, Rectifiers - Single - B3100BE-13 862995-B3100BE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862995-B3100BE-13 Features: Diode Schottky 100 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: B3100 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 862995-B3100BE-13
Features: Diode Schottky 100 V 3A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: B3100
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode - 179332670 - Radwell International
Willingboro, NJ, United States
SCHOTTKY BARRIER RECTIFIER, 3A, 100V, SINGLE, SMB, DO-214AA. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY BARRIER RECTIFIER, 3A, 100V, SINGLE, SMB, DO-214AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B3100BE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B3100BE-13
Discrete Semiconductor Products - Diodes - Rectifiers B3100BE-13
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Supplier's Site
Single Diodes - B3100BE-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B3100BE-13
Single Diodes B3100BE-13
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B3100BE-13
Schottky Diodes & Rectifiers B3100BE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes General Purpose Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-B3100BE-13 31-B3100BE-13DKR-ND 862995-B3100BE-13 179332670 B3100BE-13 B3100BE-13 B3100BE-13
Product Name Schottky 100V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - B3100BE-13 Diode Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMB; SMB SMB; DO-214AA, SMB SMB-2
Unlock Full Specs
to access all available technical data