Manufacturer: Littelfuse Inc.
Win Source Part Number: 1166256-D8025L
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Diode Standard 800V 15.9A Through Hole TO-220 Isolated Tab
800V 25A Rectifier Diode, TO-220AB, General Purpose Product overview: D8025L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D8025L can be used for catalog matching and distributor lookup.
DIODE, STANDARD, 15.9A, 800V, TO-220; Repetitive Peak Reverse Voltage:800V; Average Forward Current:15.9A; Diode Configuration:Single
STANDARD DIODE, 15.9A, 800V, TO-220; DIODE TYPE:STANDARD RECOVERY; DIODE CONFIGURATION:SINGLE
DIODE GP 800V 15.9A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1166256-D8025L | F5231-ND | 280-D8025L | 11J8454 | 21612570 | D8025L | D8025L |
| Product Name | Diodes, Rectifiers - Single - D8025L | Single Diodes | 800V 25A Diode and Rectifier | Diode, Standard, 15.9A, 800V, To-220; Repetitive Peak Reverse Voltage Littelfuse | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||||
| Package | Bulk | TO-220-2 | TO-220 | ||||
| RoHS Compliant | RoHS | ||||||
| IO | 15.9 amps |