Wolfspeed 2-A, 1200-V, Z-Rec® Schottky, TO-220-2 package C4D02120A

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2 kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Extremely fast switching
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2 kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Extremely fast switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-A, 1200-V, Z-Rec® Schottky, TO-220-2 package - C4D02120A - Wolfspeed
Durham, NC, United States
2-A, 1200-V, Z-Rec® Schottky, TO-220-2 package
C4D02120A
2-A, 1200-V, Z-Rec® Schottky, TO-220-2 package C4D02120A
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2 kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Extremely fast switching

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 1.2 kV Schottky rectifier
  • Zero reverse recovery current
  • High-frequency operation
  • Temperature-independent switching
  • Extremely fast switching
Supplier's Site Datasheet
Diodes, Rectifiers - Single - C4D02120A - 049997-C4D02120A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - C4D02120A
049997-C4D02120A
Diodes, Rectifiers - Single - C4D02120A 049997-C4D02120A
Manufacturer: Cree/Wolfspeed Win Source Part Number: 049997-C4D02120A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8V @ 2A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 1200V Capacitance @ Vr, F: 167pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 049997-C4D02120A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 2A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Capacitance @ Vr, F: 167pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8099036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8099036
Schottky Diodes & Rectifiers 8099036
Cree,Diode,C4D02120A

Cree,Diode,C4D02120A

Supplier's Site
Schottky Diodes & Rectifiers - 8099036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8099036P
Schottky Diodes & Rectifiers 8099036P
Cree,Diode,C4D02120A

Cree,Diode,C4D02120A

Supplier's Site
Schottky Diodes & Rectifiers - 9199761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9199761
Schottky Diodes & Rectifiers 9199761
Cree,Diode,C4D02120A

Cree,Diode,C4D02120A

Supplier's Site
1.2KV 10A TO220 Diode and Rectifier - 280-C4D02120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 10A TO220 Diode and Rectifier
280-C4D02120A
1.2KV 10A TO220 Diode and Rectifier 280-C4D02120A
DIODE SIL CARB 1.2KV 10A TO220-2 Product overview: C4D02120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D02120A can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.2KV 10A TO220-2 Product overview: C4D02120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D02120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C4D02120A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C4D02120A-ND
Single Diodes C4D02120A-ND
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220-2

Buy Now Datasheet
Diode - 32285657 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5.9A, 1200V V(RRM), SILICON CARBIDE, TO-220, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5.9A, 1200V V(RRM), SILICON CARBIDE, TO-220, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C4D02120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C4D02120A
Discrete Semiconductor Products - Diodes - Rectifiers C4D02120A
DIODE SIL CARB 1.2KV 10A TO220-2

DIODE SIL CARB 1.2KV 10A TO220-2

Supplier's Site
Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed - 99W8820 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed
99W8820
Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed 99W8820
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:Z-Rec Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:10A; Total Capacitive Charge:11nC; Diode Case Style:TO-220 RoHS Compliant: Yes

SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:Z-Rec Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:10A; Total Capacitive Charge:11nC; Diode Case Style:TO-220 RoHS Compliant: Yes

Supplier's Site
Single Diodes - C4D02120A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C4D02120A
Single Diodes C4D02120A
DIODE SIL CARB 1.2KV 10A TO220-2

DIODE SIL CARB 1.2KV 10A TO220-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C4D02120A
Schottky Diodes & Rectifiers C4D02120A
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2A

Buy Now Datasheet

Technical Specifications

  Wolfspeed Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers Schottky Diodes Diodes Schottky Diodes
Product Number C4D02120A 049997-C4D02120A 8099036 8099036P 280-C4D02120A C4D02120A-ND 32285657 C4D02120A 99W8820 C4D02120A C4D02120A
Product Name 2-A, 1200-V, Z-Rec® Schottky, TO-220-2 package Diodes, Rectifiers - Single - C4D02120A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1.2KV 10A TO220 Diode and Rectifier Single Diodes Diode Discrete Semiconductor Products - Diodes - Rectifiers Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed Single Diodes Schottky Diodes & Rectifiers
Package TO-220 TO-220; TO-220-2 TO-220; To-220 TO-220; TO-220 Tube TO-220 TO-220-2
IF 5000 mA 10000 mA
VRRM 1200 volts 1200 volts
Life Cycle Stage Active Active
VF 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data