BRIDGE RECT 1P 600V 900MA DFM Product overview: B380C800DM-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 900MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 900MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B380C800DM-E3/45
Bridge Rectifier Single Phase Standard 600V Through Hole DFM
BRIDGE RECTIFIER DIODE, 1 PHASE, 0.9A, 600V V(RRM), SILICON, 4 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 0.9 Amp 600 Volt
BRIDGE RECT 1P 600V 900MA DFM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-B380C800DM-E3/45 | B380C800DM-E3/45GI-ND | 119185090 | B380C800DM-E3/45 | B380C800DM-E3/45 |
| Product Name | 600V 900MA Diode and Rectifier | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tube | "4-EDIP (0.300"", 7.62mm)" | DFM-4 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |