Shindengen Bridge Rectifiers - D2SB60 D2SB60

Description
Manufacturer: Shindengen Win Source Part Number: 249952-D2SB60 Family Name: D2SB60 Alternative Parts (Cross-Reference): D2SB60-4000; D2SB60-7000; DBF20G; GBL205HD2G; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Shindengen Win Source Part Number: 249952-D2SB60 Family Name: D2SB60 Alternative Parts (Cross-Reference): D2SB60-4000; D2SB60-7000; DBF20G; GBL205HD2G; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - D2SB60 - 249952-D2SB60 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - D2SB60
249952-D2SB60
Bridge Rectifiers - D2SB60 249952-D2SB60
Manufacturer: Shindengen Win Source Part Number: 249952-D2SB60 Family Name: D2SB60 Alternative Parts (Cross-Reference): D2SB60-4000; D2SB60-7000; DBF20G; GBL205HD2G; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Shindengen
Win Source Part Number: 249952-D2SB60
Family Name: D2SB60
Alternative Parts (Cross-Reference): D2SB60-4000; D2SB60-7000; DBF20G; GBL205HD2G;
Introduction Date: March 16, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Bridge Rectifier - 62324910 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
62324910
Bridge Rectifier 62324910
DIODE, RECTIFIER, SINGLE PHASE BRIDGE, 600V REVERSE, 10UA REVERSE, 1.05V FORWARD, 80A, 20X3.5X11MM, GBL-4. FREE 2 YEAR RADWELL WARRANTY

DIODE, RECTIFIER, SINGLE PHASE BRIDGE, 600V REVERSE, 10UA REVERSE, 1.05V FORWARD, 80A, 20X3.5X11MM, GBL-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Diodes Rectifiers
Product Number 249952-D2SB60 62324910
Product Name Bridge Rectifiers - D2SB60 Bridge Rectifier
Unlock Full Specs
to access all available technical data