Zener Diode 3.9V 500mW ±5% Through Hole DO-35
Zener Diode, 3.9V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 3.9V V(Z), 5.13%, 0.5W, SILICON, UNIDIRECTIONAL, DO-35. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 3.9V 500MW DO35
| DigiKey | Rochester Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | General Purpose Diodes | Zener Diodes |
| Product Number | BZX55C3V9-ND | BZX55C3V9 | 19207117 | BZX55C3V9 |
| Product Name | Single Zener Diodes | Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | ||
| RoHS Compliant | RoHS |