POW-R-BLOKTM Single & Dual Diode Isolated Module 100 Amperes / Up to 1800 Volts. Powerex Single and Dual Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.
Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount Module
RECTIFIER, MODULES, 100A, 1.6KV, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:100A; Forward Voltage Max:1.55V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
DIODE MODULE GP 1600V 100A
RECTIFIER, MODULES, 100A, 1.6KV, POW-R-BLOK, REPETITIVE REVERSE VOLTAGE VRRM MAX,1.6KV, FORWARD CURRENT IF(AV),100A, FORWARD VOLTAGE VF MAX,1.55V, DIODE MODULE CONFIGURATION,DUAL SERIES, PRODUCT RANGE,-, NO. OF PHASES,SINGLE PHASE ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | CD411699C | 835-1175-ND | 58T5689 | CD411699C | 32251076 | CD411699C |
| Product Name | Diode Module | Diode Arrays | Rectifier, Modules, 100A, 1.6Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | PRX Standard Diode |
| Diode Type | Diode Module | |||||
| IF | 100000 mA | 100000 mA | ||||
| Tj | -40 to 150 C (-40 to 302 F) | |||||
| Package | Module | Module |