Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54BRW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54BRW-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010978-BAT54BRW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
SCHOTTKY DIODE, 100MA, 30V, SOT-363; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):100MA; FORWARD VOLTAGE VF MA. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY SCHOTTKY 30V SOT363
DIODE ARR SCHOT 30V 200MA SOT363
30V 2 Pair Series Connection 1V@100mA 200mA SOT-363-6 Schottky Barrier Diodes (SBD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | General Purpose Diodes | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | BAT54BRW-FDITR-ND | 286-BAT54BRW-7-F | 010978-BAT54BRW-7-F | 32281559 | BAT54BRW-7-F | BAT54BRW-7-F | BAT54BRW-7-F |
| Product Name | Diode Arrays | 30V 200MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT54BRW-7-F | Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | ||||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT363 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky |