Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1326017-B57237S0330M
Category: Circuit Protection>Inrush Current Limiters (ICL)
Packaging: Bulk
Standard Package: 500
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Diameter: 0.591" (15.00mm)
R @ 25°C: 33 Ohms
Current - Steady State Max: 2.5 A
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57237S330M-ND,B5723
Approval Agency: UL
RoHS Status: ROHS3 Compliant
"Inrush Current Limiter 33 Ohms ±20% 2.5A 0.591"" (15.00mm)"
NTC THERMISTOR, B57237S0 SERIES, 2.5 AMP, 33 OHM, 15 MM DISC, -20% TO +20%, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Current Limiting Diodes | Diodes | Current Limiting Diodes |
| Product Number | 1326017-B57237S0330M000 | 495-3057-ND | 61665282 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) | Thermistor/Current Limiter |
| RoHS Compliant | RoHS |