Win Source Part Number: 1375789-B57364S0109M
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: S364
Package: Bulk
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Approval Agency: CQC, UL, VDE
R @ 25°C: 1 Ohms
Current - Steady State Max: 16 A
Diameter: 0.827" (21.00mm)
"Inrush Current Limiter 1 Ohms ±20% 16A 0.827"" (21.00mm)"
THERMISTOR, NTC; PRODUCT RANGE:B57364 SERIES; DISC SIZE:21MM; ZERO POWER RESISTANCE AT 25C:1OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25C:-; MAXIMUM STEADY STATE CURRENT AT 25C:16A; SVHC:NO SVHC (27-JUN-2018); BETA VALUE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Current Limiting Diodes | Diodes | Current Limiting Diodes |
| Product Number | 1375789-B57364S0109M000 | 495-1871-ND | 89100492 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) | Thermistor/Current Limiter |