Vishay Precision Group Through-Hole 220V 3.25W Zener Diode BZT03C220-TR

Description
220V 3.25W Zener Diode, Through Hole, 6% Tol Product overview: BZT03C220-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 220V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 220V, 3.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT03C220-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220V 3.25W Zener Diode, Through Hole, 6% Tol Product overview: BZT03C220-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 220V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 220V, 3.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT03C220-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 220V 3.25W Zener Diode - 2086-BZT03C220-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 220V 3.25W Zener Diode
2086-BZT03C220-TR
Through-Hole 220V 3.25W Zener Diode 2086-BZT03C220-TR
220V 3.25W Zener Diode, Through Hole, 6% Tol Product overview: BZT03C220-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 220V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 220V, 3.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT03C220-TR can be used for catalog matching and distributor lookup.

220V 3.25W Zener Diode, Through Hole, 6% Tol Product overview: BZT03C220-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 220V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 220V, 3.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT03C220-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 971616-BZT03C220-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
971616-BZT03C220-TR
Circuit Protection - TVS - Diodes 971616-BZT03C220-TR
Win Source Part Number: 971616-BZT03C220-TR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Voltage - Breakdown (Min): 208V Voltage - Clamping (Max) @ Ipp: 305V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1A Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT03C220-TRGICT,BZT 03C220-TR-ND,BZT03C2 20-TRGITR Base Product Number: BZT03C220

Win Source Part Number: 971616-BZT03C220-TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Voltage - Breakdown (Min): 208V
Voltage - Clamping (Max) @ Ipp: 305V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT03C220-TRGICT,BZT03C220-TR-ND,BZT03C220-TRGITR
Base Product Number: BZT03C220

Buy Now Datasheet
Single Zener Diodes - BZT03C220-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C220-TRGICT-ND
Single Zener Diodes BZT03C220-TRGICT-ND
305V Clamp 1A Ipp Tvs Diode Through Hole SOD-57

305V Clamp 1A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - BZT03C220-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C220-TRGITR-ND
Single Zener Diodes BZT03C220-TRGITR-ND
305V Clamp 1A Ipp Tvs Diode Through Hole SOD-57

305V Clamp 1A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Diode - 24852110 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 180V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 180V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Zener Diode, 220V, 1.3W, Sod-57; Zener Voltage Nom Vishay - 05M3985 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 220V, 1.3W, Sod-57; Zener Voltage Nom Vishay
05M3985
Zener Diode, 220V, 1.3W, Sod-57; Zener Voltage Nom Vishay 05M3985
ZENER DIODE, 220V, 1.3W, SOD-57; Zener Voltage Nom:220V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 220V, 1.3W, SOD-57; Zener Voltage Nom:220V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C220-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C220-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C220-TR
TVS DIODE 180VWM 305VC SOD57

TVS DIODE 180VWM 305VC SOD57

Supplier's Site
Single Zener Diodes - BZT03C220-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT03C220-TR
Single Zener Diodes BZT03C220-TR
TVS DIODE 180VWM 305VC SOD57

TVS DIODE 180VWM 305VC SOD57

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT03C220-TR
Zener Diodes BZT03C220-TR
Zener Diodes 220 Volt 600W 6%

Zener Diodes 220 Volt 600W 6%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Diodes General Purpose Diodes Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 2086-BZT03C220-TR 971616-BZT03C220-TR BZT03C220-TRGICT-ND 24852110 05M3985 BZT03C220-TR BZT03C220-TR BZT03C220-TR
Product Name Through-Hole 220V 3.25W Zener Diode Circuit Protection - TVS - Diodes Single Zener Diodes Diode Zener Diode, 220V, 1.3W, Sod-57; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape and Reel SOD-57, Axial SOD-57 SOD-57 SOD-57, Axial SOD-57
RoHS Compliant RoHS RoHS
VZ 220 volts 220 volts
ZZT 750 ohms 750 ohms
PD 3250 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data