Manufacturer: SanRex Corporation
Win Source Part Number: 1167196-DF60AA160
Manufacturer Homepage: www.sanrex.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
BRIDGE RECTIFIER 60A 1600V 3-PH
SANREX Semiconductors DF60AA160
| Win Source Electronics | DigiKey | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 1167196-DF60AA160 | 4076-DF60AA160-ND | DF60AA160 | |
| Product Name | END - OF - LIFE - DF60AA160 | Bridge Rectifiers | SEMJ Three Phase Standard Diode | Diode |
| Package | Module |