DIODES Incorporated Diodes, Rectifiers - Single - B340CE-13 B340CE-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863015-B340CE-13 Features: Diode Schottky 40 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: B340 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863015-B340CE-13 Features: Diode Schottky 40 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: B340 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B340CE-13 - 863015-B340CE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B340CE-13
863015-B340CE-13
Diodes, Rectifiers - Single - B340CE-13 863015-B340CE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 863015-B340CE-13 Features: Diode Schottky 40 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: B340 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 863015-B340CE-13
Features: Diode Schottky 40 V 3A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: B340
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 31-B340CE-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B340CE-13TR-ND
Single Diodes 31-B340CE-13TR-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 31-B340CE-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B340CE-13CT-ND
Single Diodes 31-B340CE-13CT-ND
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Buy Now Datasheet
Single Diodes - 31-B340CE-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B340CE-13DKR-ND
Single Diodes 31-B340CE-13DKR-ND
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-B340CE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-B340CE-13
Schottky 40V 3A Diode and Rectifier 280-B340CE-13
DIODE SCHOTTKY 40V 3A SMC Product overview: B340CE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340CE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A SMC Product overview: B340CE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B340CE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B340CE-13
Schottky Diodes & Rectifiers B340CE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B340CE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B340CE-13
Discrete Semiconductor Products - Diodes - Rectifiers B340CE-13
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Supplier's Site
Single Diodes - B340CE-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B340CE-13
Single Diodes B340CE-13
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Supplier's Site Datasheet
Diode - 144981322 - Radwell International
Willingboro, NJ, United States
DIODE, SCHOTTKY DIODE, 3A, 40V, SINGLE, SMD, SMC (DO-214AB). FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY DIODE, 3A, 40V, SINGLE, SMD, SMC (DO-214AB). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes General Purpose Diodes
Product Number 863015-B340CE-13 31-B340CE-13TR-ND 280-B340CE-13 B340CE-13 B340CE-13 B340CE-13 144981322
Product Name Diodes, Rectifiers - Single - B340CE-13 Single Diodes Schottky 40V 3A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode
Package SMC Tape & Reel (TR) SMC-2 DO-214AB, SMC
Unlock Full Specs
to access all available technical data