EPCOS AG Inrush Current Limiters (ICL) B57237S0229M000

Description
"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - 495-3055-ND - DigiKey
Thief River Falls, MN, United States
Inrush Current Limiters (ICL)
495-3055-ND
Inrush Current Limiters (ICL) 495-3055-ND
"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"

"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - 1375740-B57237S0229M000 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Inrush Current Limiters (ICL)
1375740-B57237S0229M000
Circuit Protection - Inrush Current Limiters (ICL) 1375740-B57237S0229M000
Win Source Part Number: 1375740-B57237S0229M 000 Category: Circuit Protection - Inrush Current Limiters (ICL) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: S237 Package: Bulk Product Status: Active HTSUS: 8533.40.8070 Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Approval Agency: UL R @ 25°C: 2.2 Ohms Current - Steady State Max: 7 A Diameter: 0.591" (15.00mm)

Win Source Part Number: 1375740-B57237S0229M000
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: S237
Package: Bulk
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Approval Agency: UL
R @ 25°C: 2.2 Ohms
Current - Steady State Max: 7 A
Diameter: 0.591" (15.00mm)

Buy Now Datasheet
Thermistor/Current Limiter - 61665274 - Radwell International
Willingboro, NJ, United States
Thermistor/Current Limiter
61665274
Thermistor/Current Limiter 61665274
THERMISTOR, 2.2OHM, 7A, INRUSH CURRENT LIMITER, RADIAL, 20%, DISC 15MM. FREE 2 YEAR RADWELL WARRANTY

THERMISTOR, 2.2OHM, 7A, INRUSH CURRENT LIMITER, RADIAL, 20%, DISC 15MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International
Product Category Diodes Current Limiting Diodes Current Limiting Diodes
Product Number 495-3055-ND 1375740-B57237S0229M000 61665274
Product Name Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL) Thermistor/Current Limiter
Unlock Full Specs
to access all available technical data