Zener Diode 39V 1.25W ±5.13% Surface Mount DO-214AC (SMA)
Zener Diode 39V 1.25W ±5.13% Surface Mount DO-214AC (SMA)
Zener Diode 39V 1.25W ±5.13% Surface Mount DO-214AC (SMA)
DIODE ZENER 39V 1.25W DO214AC
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)
ZENER DIODE, 39V V(Z), 5.13%, 1.25W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, PH MARKING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | BZG03C39-HM3-08GICT-ND | BZG03C39-HM3-08 | BZG03C39-HM3-08 | 16331340 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Diode |
| Tj | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Active | |||
| Package | DO-214AC (SMA); SMA | DO-214AC-2 |