DIODE, ZENER, 15V, 3.25W Product overview: BZT03C15-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C15-TR can be used for catalog matching and distributor lookup.
20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57
20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57
Diode; Zener Voltage Nom:15V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Zener Diodes 15 Volt 600W 6%
TV DIODE, 12 VWM, 20.9 VC, SOD57, 15 V, 1.3 W, 10 OHMS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 12VWM 20.9VC SOD57
TVS DIODE 12VWM 20.9VC SOD57
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 287-BZT03C15-TR | BZT03C15-TRGITR-ND | 05M3980 | BZT03C15-TR | 39129655 | BZT03C15-TR | BZT03C15-TR |
| Product Name | 15V 3.25W Zener Diode | Single Zener Diodes | Diode; Zener Voltage Nom Vishay | Zener Diodes | Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-57 | SOD-57 | SOD-57, Axial | SOD-57 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 15 volts | 15 volts | |||||
| ZZT | 10 ohms | 10 ohms | |||||
| PD | 3250 milliwatts | 3250 milliwatts |