DIODE ZENER
ZENER DIODE, 9V V(Z), 5%, 0.5W, SILICON, DO-213AA, MINI-MELF. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | CDLL935B-ND | CDLL935B | 220638540 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-213AA |